Manufacturer: Microchip Technology
Win Source Part Number: 083904-MCP2120-I/SL
Packaging: Tube/Rail
Type: Infrared Encoder/Decoder
Mounting: SMD (SMT)
Family Name: MCP2120
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MCP2120T-I/SL;
Introduction Date: May 29, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC ENCODR/DECODR 2.5V IR 14-SOIC Product overview: MCP2120-I/SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MCP2120-I/SL can be used for catalog matching and distributor lookup.
IC ENCODR/DECODR 2.5V IR 14-SOIC
IC ENCODR/DECODR 2.5V IR 14-SOIC
Infrared Encoder/Decoder IC 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 083904-MCP2120-I/SL | 709-MCP2120-I/SL | MCP2120-I/SL | MCP2120-I/SL | MCP2120-I/SL |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - MCP2120-I/SL | 2.5V SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | SOIC; 14-SOIC | Tube | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Infrared Encoder/Decoder | Sample Rate Converter | |
| Features | RoHS | RoHS |