Manufacturer: Microchip Technology
Win Source Part Number: 208197-MCP2120-I/P
Packaging: Tube/Rail
Type: Infrared Encoder/Decoder
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 14-PDIP
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
IC ENCODER/DECODR INFRARED 14DIP Product overview: MCP2120-I/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MCP2120-I/P can be used for catalog matching and distributor lookup.
IC ENCODER/DECODR INFRARED 14DIP
IC ENCODER/DECODR INFRARED 14DIP
Infrared Encoder/Decoder IC 14-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 208197-MCP2120-I/P | 709-MCP2120-I/P | MCP2120-I/P | MCP2120-I/P | MCP2120-I/P |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - MCP2120-I/P | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Encoders, Decoders, Converters | Encoders, Decoders, Converters |
| Package Type | DIP; PDIP; 14-PDIP | Tube | DIP; 14-DIP (0.300", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Infrared Encoder/Decoder | Sample Rate Converter | |
| Features | RoHS | RoHS |