Microchip Technology, Inc. RF Front End (LNA + PA) - MCP2030-I/SL MCP2030-I/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221000-MCP2030-I/SL Packaging: Tube Features: 10kbps Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 125kHz RF Type: General Family Name: MCP2030 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221000-MCP2030-I/SL Packaging: Tube Features: 10kbps Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 125kHz RF Type: General Family Name: MCP2030 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - MCP2030-I/SL - 1221000-MCP2030-I/SL - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - MCP2030-I/SL
1221000-MCP2030-I/SL
RF Front End (LNA + PA) - MCP2030-I/SL 1221000-MCP2030-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 1221000-MCP2030-I/SL Packaging: Tube Features: 10kbps Package: 14-SOIC (0.154", 3.90mm Width) Frequency: 125kHz RF Type: General Family Name: MCP2030 Categories: RF/IF and RFID Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221000-MCP2030-I/SL
Packaging: Tube
Features: 10kbps
Package: 14-SOIC (0.154", 3.90mm Width)
Frequency: 125kHz
RF Type: General
Family Name: MCP2030
Categories: RF/IF and RFID
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MCP2030-I/P; MCP2030-I/ST; MCP2030T-I/ST;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221000-MCP2030-I/SL
Product Name RF Front End (LNA + PA) - MCP2030-I/SL
Frequency 125000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details