Manufacturer: Microchip Technology
Win Source Part Number: 1220998-MCP2025-500E
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Family Name: MCP2025
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC33689DEW; MC33689DEW/R2; MCZ33689DEW/R2;
Introduction Date: June 28, 2012
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2025-500E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2025-500E/SN can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
IC, LIN TRANSCEIVER, VOLT REG 5V, 8SOIC; Output Voltage:5V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive RoHS Compliant: Yes
LIN INTERFACE, 20KBAUD, 18V, SOIC-8; Output Voltage:5V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
LIN Transceivers LIN Transceiver Vreg
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1220998-MCP2025-500E/SN | 710-MCP2025-500E/SN | MCP2025-500E/SN | 12X8695 | MCP2025-500E/SN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2025-500E/SN | Interface Transceiver IC | Drivers, Receivers, Transceivers | Ic, Lin Transceiver, Volt Reg 5V, 8Soic; Output Voltage Microchip | LIN Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 6 V ~ 18 V | Other; 6V ~ 18V | Other; 6V ~ 18V | Other; 6V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | Tube | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC-8 |