Microchip Technology, Inc. Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip MCP2025-500E/P

Description
LIN INTERFACE, 20KBAUD, 18V, DIP-8; Output Voltage:5V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
LIN INTERFACE, 20KBAUD, 18V, DIP-8; Output Voltage:5V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip - 06W2861 - Newark, An Avnet Company
Chicago, IL, United States
Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip
06W2861
Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip 06W2861
LIN INTERFACE, 20KBAUD, 18V, DIP-8; Output Voltage:5V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LIN INTERFACE, 20KBAUD, 18V, DIP-8; Output Voltage:5V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
MCP2025-500E/P
LIN Transceivers MCP2025-500E/P
LIN Transceivers LIN Transceiver Vreg

LIN Transceivers LIN Transceiver Vreg

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 06W2861 MCP2025-500E/P
Product Name Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip LIN Transceivers
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2587051 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details