Win Source Part Number: 1353012-MCP2025-330E
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Transceiver
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP2025
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 6V ~ 18V
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175 mV
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2025-330E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2025-330E/SN can be used for catalog matching and distributor lookup.
LIN Transceivers LIN Transceiver Vreg
LIN INTERFACE, 20KBAUD, 18V, SOIC-8; Output Voltage:3.3V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353012-MCP2025-330E/SN | 710-MCP2025-330E/SN | MCP2025-330E/SN | 06W2859 | MCP2025-330E/SN |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Interface Transceiver IC | LIN Transceivers | Lin Interface, 20Kbaud, 18V, Soic-8; Output Voltage Microchip | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Transceiver; Transceiver | ||
| Supply Voltage | Other; 6V ~ 18V | Other; 6V ~ 18V | Other; 6V | Other; 6V ~ 18V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | Tube | SOIC-8 | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) |