Microchip Technology, Inc. Interface Transceiver IC MCP2025-330E/P

Description
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2025-330E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2025-330E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2025-330E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2025-330E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCP2025-330E/P
Interface Transceiver IC 710-MCP2025-330E/P
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2025-330E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2025-330E/P can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2025-330E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2025-330E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
MCP2025-330E/P
LIN Transceivers MCP2025-330E/P
LIN Transceivers LIN Transceiver Vreg

LIN Transceivers LIN Transceiver Vreg

Buy Now Datasheet
Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip - 06W2858 - Newark, An Avnet Company
Chicago, IL, United States
Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip
06W2858
Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip 06W2858
LIN INTERFACE, 20KBAUD, 18V, DIP-8; Output Voltage:3.3V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LIN INTERFACE, 20KBAUD, 18V, DIP-8; Output Voltage:3.3V; Output Current:70mA; Supply Voltage Min:6V; Supply Voltage Max:18V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCP2025-330E/P MCP2025-330E/P 06W2858
Product Name Interface Transceiver IC LIN Transceivers Lin Interface, 20Kbaud, 18V, Dip-8; Output Voltage Microchip
Device Type Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 6V ~ 18V Other; 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Line Interface ICs - 1906998 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers