Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/ST MCP2022-330E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220997-MCP2022-330E /ST Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MLX80031 KLQ-BAA-000-RE; MC33689DEW; MC33689DEW/R2; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220997-MCP2022-330E /ST Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MLX80031 KLQ-BAA-000-RE; MC33689DEW; MC33689DEW/R2; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/ST - 1220997-MCP2022-330E/ST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/ST
1220997-MCP2022-330E/ST
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/ST 1220997-MCP2022-330E/ST
Manufacturer: Microchip Technology Win Source Part Number: 1220997-MCP2022-330E /ST Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MLX80031 KLQ-BAA-000-RE; MC33689DEW; MC33689DEW/R2; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1220997-MCP2022-330E/ST
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Family Name: MCP2022
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MLX80031 KLQ-BAA-000-RE; MC33689DEW; MC33689DEW/R2;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-MCP2022-330E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MCP2022-330E/ST
Interface Transceiver IC 710-MCP2022-330E/ST
IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MCP2022-330E/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2022-330E/ST can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MCP2022-330E/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2022-330E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
MCP2022-330E/ST
LIN Transceivers MCP2022-330E/ST
LIN Transceivers LIN ver21 Trnsceivr 33V Vreg + RESET out

LIN Transceivers LIN ver21 Trnsceivr 33V Vreg + RESET out

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2022-330E/ST
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2022-330E/ST
IC TRANSCEIVER HALF 1/1 14TSSOP

IC TRANSCEIVER HALF 1/1 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1220997-MCP2022-330E/ST 710-MCP2022-330E/ST MCP2022-330E/ST MCP2022-330E/ST
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/ST Interface Transceiver IC LIN Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 6 V ~ 18 V Other; 6V ~ 18V 1.8V; Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP Tube TSSOP-14 SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Modems - ICs and Modules - SI2433-F-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - 26LS32BDC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details