Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/P MCP2022-330E/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 115961-MCP2022-330E/ P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 6 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 115961-MCP2022-330E/ P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 6 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/P - 115961-MCP2022-330E/P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/P
115961-MCP2022-330E/P
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/P 115961-MCP2022-330E/P
Manufacturer: Microchip Technology Win Source Part Number: 115961-MCP2022-330E/ P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 6 V to 18 V

Manufacturer: Microchip Technology
Win Source Part Number: 115961-MCP2022-330E/P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 6 V to 18 V

Buy Now Datasheet
Interface Transceiver IC - 710-MCP2022-330E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MCP2022-330E/P
Interface Transceiver IC 710-MCP2022-330E/P
IC TRANSCEIVER HALF 1/1 14DIP Product overview: MCP2022-330E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2022-330E/P can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14DIP Product overview: MCP2022-330E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2022-330E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2022-330E/P
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2022-330E/P
IC TRANSCEIVER HALF 1/1 14DIP

IC TRANSCEIVER HALF 1/1 14DIP

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
MCP2022-330E/P
LIN Transceivers MCP2022-330E/P
LIN Transceivers LIN ver21 Trnsceivr 33V Vreg + RESET out

LIN Transceivers LIN ver21 Trnsceivr 33V Vreg + RESET out

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 115961-MCP2022-330E/P 710-MCP2022-330E/P MCP2022-330E/P MCP2022-330E/P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/P Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 6 V ~ 18 V Other; 6V ~ 18V 1.8V; Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; PDIP; 14-PDIP Tube PDIP-14
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1806JS - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Power Switch ICs - 1464839P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers