Microchip Technology, Inc. 18V Interface Transceiver IC MCP2021T500E/SNVAO

Description
LIN Transceiver, 26µA, 5.5 to 18V, -40 to 125°C, PDIP-8, RoHS Product overview: MCP2021T500E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2021T500E/SNV AO can be used for catalog matching and distributor lookup.
Request a Quote
Description
LIN Transceiver, 26µA, 5.5 to 18V, -40 to 125°C, PDIP-8, RoHS Product overview: MCP2021T500E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2021T500E/SNV AO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18V Interface Transceiver IC - 754-MCP2021T500E/SNVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V Interface Transceiver IC
754-MCP2021T500E/SNVAO
18V Interface Transceiver IC 754-MCP2021T500E/SNVAO
LIN Transceiver, 26µA, 5.5 to 18V, -40 to 125°C, PDIP-8, RoHS Product overview: MCP2021T500E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2021T500E/SNV AO can be used for catalog matching and distributor lookup.

LIN Transceiver, 26µA, 5.5 to 18V, -40 to 125°C, PDIP-8, RoHS Product overview: MCP2021T500E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2021T500E/SNVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - MCP2021T500E/SNVAO - 969220-MCP2021T500E/SNVAO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCP2021T500E/SNVAO
969220-MCP2021T500E/SNVAO
Interface - Interface - Specialized - MCP2021T500E/SNVAO 969220-MCP2021T500E/SNVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969220-MCP2021T500E/ SNVAO Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969220-MCP2021T500E/SNVAO
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-MCP2021T500E/SNVAO 969220-MCP2021T500E/SNVAO
Product Name 18V Interface Transceiver IC Interface - Interface - Specialized - MCP2021T500E/SNVAO
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG8989AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051BZX - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-XFQFN Exposed Pad
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Telecom - SI32261-C-GM2R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.45V
View Details
2 suppliers