IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2021T-500E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021T-500E/SN
Manufacturer: Microchip Technology
Win Source Part Number: 208194-MCP2021T-500E
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 18 V
IC TRANSCEIVER HALF 1/1 8SOIC
LIN Transceivers LIN ver 21 Trnsceivr w/ on-brd 5V Vreg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2021T-500E/SN | 208194-MCP2021T-500E/SN | MCP2021T-500E/SN | MCP2021T-500E/SN |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MCP2021T-500E/SN | Drivers, Receivers, Transceivers | LIN Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 6V ~ 18V | Other; 6 V ~ 18 V | Other; 6V ~ 18V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |