Manufacturer: Microchip Technology
Win Source Part Number: 1220996-MCP2021T-330
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Family Name: MCP2021
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC33689DEW; TJA1028T/3V3/10,11; TJA1028T/5V0/10,11;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2021T-330E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021T-330E/SN
LIN Transceivers LIN ver 21 Trnsceivr w/ on-brd 33V Vreg
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1220996-MCP2021T-330E/SN | 710-MCP2021T-330E/SN | MCP2021T-330E/SN | MCP2021T-330E/SN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2021T-330E/SN | Interface Transceiver IC | LIN Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Supply Voltage | Other; 6 V ~ 18 V | Other; 6V ~ 18V | Other; 6V ~ 18V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |