Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2021AT-500E/SN MCP2021AT-500E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 208193-MCP2021AT-500 E/SN Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208193-MCP2021AT-500 E/SN Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021AT-500E/SN - 208193-MCP2021AT-500E/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021AT-500E/SN
208193-MCP2021AT-500E/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021AT-500E/SN 208193-MCP2021AT-500E/SN
Manufacturer: Microchip Technology Win Source Part Number: 208193-MCP2021AT-500 E/SN Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 18 V

Manufacturer: Microchip Technology
Win Source Part Number: 208193-MCP2021AT-500E/SN
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 18 V

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MCP2021AT-500E/SN
Interface Transceiver IC 710-MCP2021AT-500E/SN
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2021AT-500E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021AT-500E/S N can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2021AT-500E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021AT-500E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MCP2021AT-500E/SN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2021AT-500E/SN
Drivers, Receivers, Transceivers MCP2021AT-500E/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
MCP2021AT-500E/SN
LIN Transceivers MCP2021AT-500E/SN
LIN Transceivers LIN Transceiver + 5.0V LDO

LIN Transceivers LIN Transceiver + 5.0V LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 208193-MCP2021AT-500E/SN 710-MCP2021AT-500E/SN MCP2021AT-500E/SN MCP2021AT-500E/SN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2021AT-500E/SN Interface Transceiver IC Drivers, Receivers, Transceivers LIN Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 6 V ~ 18 V Other; 6V ~ 18V Other; 6V ~ 18V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC Tape & Reel (TR) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1907205 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers