Microchip Technology, Inc. Interface - Interface - Specialized - MCP2021AT-330E/MDVAO MCP2021AT-330E/MDVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964600-MCP2021AT-330 E/MDVAO Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964600-MCP2021AT-330 E/MDVAO Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCP2021AT-330E/MDVAO - 964600-MCP2021AT-330E/MDVAO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCP2021AT-330E/MDVAO
964600-MCP2021AT-330E/MDVAO
Interface - Interface - Specialized - MCP2021AT-330E/MDVAO 964600-MCP2021AT-330E/MDVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964600-MCP2021AT-330 E/MDVAO Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964600-MCP2021AT-330E/MDVAO
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage

Buy Now
18V DFN Interface Transceiver IC - 754-MCP2021AT-330E/MDVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V DFN Interface Transceiver IC
754-MCP2021AT-330E/MDVAO
18V DFN Interface Transceiver IC 754-MCP2021AT-330E/MDVAO
LIN Transceiver, 8µA, 6 to 18V, -40 to 125°C, DFN-8, RoHS Product overview: MCP2021AT-330E/MDVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, DFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2021AT-330E/M DVAO can be used for catalog matching and distributor lookup.

LIN Transceiver, 8µA, 6 to 18V, -40 to 125°C, DFN-8, RoHS Product overview: MCP2021AT-330E/MDVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, DFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2021AT-330E/MDVAO can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 964600-MCP2021AT-330E/MDVAO 754-MCP2021AT-330E/MDVAO
Product Name Interface - Interface - Specialized - MCP2021AT-330E/MDVAO 18V DFN Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GM,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFQFN Exposed Pad
View Details
Specs
Device Type Sensor Interface
Supply Voltage Other
View Details