IC TRANSCEIVER HALF 1/1 8DFN Product overview: MCP2021A-500E/MD from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2021A-500E/MD
LIN Transceivers LIN Transceiver + 5.0V LDO
IC TRANSCEIVER HALF 1/1 8DFN
IC TRANSCEIVER HALF 1/1 8DFN
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2021A-500E/MD | MCP2021A-500E/MD | MCP2021A-500E/MD | MCP2021A-500E/MD |
| Product Name | Interface Transceiver IC | LIN Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 6V ~ 18V | 1.8V; Other | Other; 6V ~ 18V |