Microchip Technology, Inc. 30V SOIC Interface Transceiver IC MCP2004A-E/SNVAO

Description
LIN Transceiver, 15µA, 6 to 30V, -40 to 125°C, SOIC-8, RoHS Product overview: MCP2004A-E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2004A-E/SNVAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
LIN Transceiver, 15µA, 6 to 30V, -40 to 125°C, SOIC-8, RoHS Product overview: MCP2004A-E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2004A-E/SNVAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V SOIC Interface Transceiver IC - 754-MCP2004A-E/SNVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V SOIC Interface Transceiver IC
754-MCP2004A-E/SNVAO
30V SOIC Interface Transceiver IC 754-MCP2004A-E/SNVAO
LIN Transceiver, 15µA, 6 to 30V, -40 to 125°C, SOIC-8, RoHS Product overview: MCP2004A-E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2004A-E/SNVAO can be used for catalog matching and distributor lookup.

LIN Transceiver, 15µA, 6 to 30V, -40 to 125°C, SOIC-8, RoHS Product overview: MCP2004A-E/SNVAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 30V, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MCP2004A-E/SNVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - MCP2004A-E/SNVAO - 1117784-MCP2004A-E/SNVAO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCP2004A-E/SNVAO
1117784-MCP2004A-E/SNVAO
Interface - Interface - Specialized - MCP2004A-E/SNVAO 1117784-MCP2004A-E/SNVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117784-MCP2004A-E/S NVAO Categories: Interface - Specialized Alternative Parts (Cross-Reference): MCP2004A-ESNVAO; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117784-MCP2004A-E/SNVAO
Categories: Interface - Specialized
Alternative Parts (Cross-Reference): MCP2004A-ESNVAO;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-MCP2004A-E/SNVAO 1117784-MCP2004A-E/SNVAO
Product Name 30V SOIC Interface Transceiver IC Interface - Interface - Specialized - MCP2004A-E/SNVAO
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899290 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
Hex inverting Schmitt trigger - 74AHCT14BQ-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Interface - Sensor and Detector Interfaces - AD9804AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details