IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2004A-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2004A-E/SN can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
LIN TRANSCEIVER, 20KBAUD, NSOIC-8 ROHS COMPLIANT: YES
LIN Transceivers Stand alone LIN Transceiver
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2004A-E/SN | MCP2004A-E/SN | 65AH8007 | MCP2004A-E/SN |
| Product Name | Interface Transceiver IC | Drivers, Receivers, Transceivers | Lin Transceiver, 20Kbaud, Nsoic-8 Rohs Compliant Microchip | LIN Transceivers |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 6V ~ 27V | Other; 6V ~ 27V | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |