The MCP2003B LIN Transceiver is designed for automotive and industrial applications, providing a physical interface for LIN bus communication with a baud rate of up to 20 Kbaud. It complies with LIN Bus Specifications 1.3, 2.0, 2.1, 2.2, SAE J2602, and ISO 17987. The device operates within a wide supply voltage range of 5.5V to 30V and features high electromagnetic immunity, making it suitable for stringent OEM requirements. This transceiver includes robust protection features such as 60V load dump protection, high ESD immunity exceeding 25 kV on the LIN bus, and thermal shutdown capabilities. It supports direct capacitor coupling without the need for a transient voltage suppressor, ensuring reliability in various conditions. The MCP2003B is packaged in an SOIC-8 format and is RoHS compliant, making it a viable option for engineers looking for a reliable LIN transceiver for their projects.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2003B-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003B-E/SN can be used for catalog matching and distributor lookup.
LIN Transceivers LIN Transceiver
IC TRANSCEIVER HALF 1/1 8SOIC
LIN TRANSCEIVER, 20KBAUD, SOIC-8; Output Voltage:-; Output Current:200mA; Supply Voltage Min:5.5V; Supply Voltage Max:30V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-MCP2003B-E/SN | MCP2003B-E/SN | MCP2003B-E/SN | 72AC6145 |
| Product Name | Interface Transceiver IC | LIN Transceivers | Drivers, Receivers, Transceivers | Lin Transceiver, 20Kbaud, Soic-8; Output Voltage Microchip |
| Device Type | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5.5V ~ 30V | Other; 5.5V ~ 30V | Other; 5.5V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |