Microchip Technology, Inc. CAN Interface Ics MCP2003-E/SN

Description
LIN-compatible driver, w/WAKE pins
Request a Quote Datasheet
Description
LIN-compatible driver, w/WAKE pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN Interface Ics - 7154545P - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
7154545P
CAN Interface Ics 7154545P
LIN-compatible driver, w/WAKE pins

LIN-compatible driver, w/WAKE pins

Supplier's Site
CAN Interface Ics - 7154545 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
7154545
CAN Interface Ics 7154545
LIN-compatible driver, w/WAKE pins

LIN-compatible driver, w/WAKE pins

Supplier's Site
CAN Interface Ics - 1459356 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAN Interface Ics
1459356
CAN Interface Ics 1459356
LIN-compatible driver, w/WAKE pins

LIN-compatible driver, w/WAKE pins

Supplier's Site
Singapore, Singapore
Interface Transceiver IC
710-MCP2003-E/SN
Interface Transceiver IC 710-MCP2003-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2003-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003-E/SN can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2003-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - MCP2003-E/SN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MCP2003-E/SN
Drivers, Receivers, Transceivers MCP2003-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Transceiver, Lin, Stand Alone, 8Soic; Output Voltage Microchip - 79R6550 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Lin, Stand Alone, 8Soic; Output Voltage Microchip
79R6550
Transceiver, Lin, Stand Alone, 8Soic; Output Voltage Microchip 79R6550
TRANSCEIVER, LIN, STAND ALONE, 8SOIC; Output Voltage:27V; Output Current:200mA; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive QualificationRoHS Compliant: Yes

TRANSCEIVER, LIN, STAND ALONE, 8SOIC; Output Voltage:27V; Output Current:200mA; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site Datasheet
Lin Transceiver, 20Kbaud, 27V, Soic8; Output Voltage Microchip - 65R5493 - Newark, An Avnet Company
Chicago, IL, United States
Lin Transceiver, 20Kbaud, 27V, Soic8; Output Voltage Microchip
65R5493
Lin Transceiver, 20Kbaud, 27V, Soic8; Output Voltage Microchip 65R5493
LIN TRANSCEIVER, 20KBAUD, 27V, SOIC8; Output Voltage:27V; Output Current:200mA; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

LIN TRANSCEIVER, 20KBAUD, 27V, SOIC8; Output Voltage:27V; Output Current:200mA; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
MCP2003-E/SN
LIN Transceivers MCP2003-E/SN
LIN Transceivers Stand Alone LIN Transceiver

LIN Transceivers Stand Alone LIN Transceiver

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 7154545P 7154545 710-MCP2003-E/SN MCP2003-E/SN 79R6550 65R5493 MCP2003-E/SN
Product Name CAN Interface Ics CAN Interface Ics Interface Transceiver IC Drivers, Receivers, Transceivers Transceiver, Lin, Stand Alone, 8Soic; Output Voltage Microchip Lin Transceiver, 20Kbaud, 27V, Soic8; Output Voltage Microchip LIN Transceivers
Device Type Line / Bus Driver Line / Bus Driver; Transceiver; Lin transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Data Rate 20 kbps
Technology Lin 1.3, lin 2.0, lin 2.1, sae j2602 LIN; LINbus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details