Microchip Technology, Inc. Interface Transceiver IC MCP2003-E/P

Description
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2003-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003-E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2003-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003-E/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MCP2003-E/P
Interface Transceiver IC 710-MCP2003-E/P
IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2003-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003-E/P can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8DIP Product overview: MCP2003-E/P from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2003-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LIN Transceivers
MCP2003-E/P
LIN Transceivers MCP2003-E/P
LIN Transceivers Stand Alone LIN Transceiver

LIN Transceivers Stand Alone LIN Transceiver

Buy Now Datasheet
Transceiver, Lin, Stand Alone, 8Pdip; Output Voltage Microchip - 79R6549 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Lin, Stand Alone, 8Pdip; Output Voltage Microchip
79R6549
Transceiver, Lin, Stand Alone, 8Pdip; Output Voltage Microchip 79R6549
TRANSCEIVER, LIN, STAND ALONE, 8PDIP; Output Voltage:27V; Output Current:200mA; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

TRANSCEIVER, LIN, STAND ALONE, 8PDIP; Output Voltage:27V; Output Current:200mA; Supply Voltage Min:6V; Supply Voltage Max:27V; Baud Rate:20Kbaud; Interface Case Style:DIP; No. of Pins:8Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MCP2003-E/P MCP2003-E/P 79R6549
Product Name Interface Transceiver IC LIN Transceivers Transceiver, Lin, Stand Alone, 8Pdip; Output Voltage Microchip
Device Type Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 6V ~ 27V Other; 6V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996MX-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
 - 74AHC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
Interface Transceiver IC - 722-SI2435-D2-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers