Microchip Technology, Inc. Dual Channel Digitally Enhanced Power Analog Current Controller MCP19214

Description
The MCP19214 is a dual-channel, mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog control solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining this analog control circuit with integrated digital management features creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. The MCP19214 has independent voltage and current control, and can be configured for constant voltage or constant current operation on each of the two control loops. Alternatively, the two control loops can operate in opposite directions on the same power train, creating a bi-directional power supply. All of the key operating parameters, including the output level, are dynamically reconfigurable during operation, using the internal microcontroller core. The device features a pair of independent low side drive outputs, for controlling boost, SEPIC, Cuk or flyback topologies. This device is similar to the MCP19215, but the MCP19215 has four extra I/O pins with integrated debug support. Additional Features Dual channel, for operating two power outputs from one controller Constant-current or constant-voltage operation, with dynamic switching between those two control modes, and dynamic adjustment of the output level Capable of bi-directional power supply control Wide input operating voltage range: 4.5-42V Analog peak-current mode Pulse-Width Modulation (PWM) control Integrated 8-Bit PIC® Microcontroller Complete configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed frequency operation from 31 kHz to 2 MHz I2C communication interface 8 GPIO Integrated low-side MOSFET drivers Integrated high voltage linear regulator, with external output Integrated temperature sense diode Integrated 10 bit A/D converter Minimal external components needed Custom algorithm support Topologies supported: Boost, SEPIC, Flyback, and Cuk
Datasheet
Description
The MCP19214 is a dual-channel, mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog control solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining this analog control circuit with integrated digital management features creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. The MCP19214 has independent voltage and current control, and can be configured for constant voltage or constant current operation on each of the two control loops. Alternatively, the two control loops can operate in opposite directions on the same power train, creating a bi-directional power supply. All of the key operating parameters, including the output level, are dynamically reconfigurable during operation, using the internal microcontroller core. The device features a pair of independent low side drive outputs, for controlling boost, SEPIC, Cuk or flyback topologies. This device is similar to the MCP19215, but the MCP19215 has four extra I/O pins with integrated debug support. Additional Features Dual channel, for operating two power outputs from one controller Constant-current or constant-voltage operation, with dynamic switching between those two control modes, and dynamic adjustment of the output level Capable of bi-directional power supply control Wide input operating voltage range: 4.5-42V Analog peak-current mode Pulse-Width Modulation (PWM) control Integrated 8-Bit PIC® Microcontroller Complete configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed frequency operation from 31 kHz to 2 MHz I2C communication interface 8 GPIO Integrated low-side MOSFET drivers Integrated high voltage linear regulator, with external output Integrated temperature sense diode Integrated 10 bit A/D converter Minimal external components needed Custom algorithm support Topologies supported: Boost, SEPIC, Flyback, and Cuk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Digitally Enhanced Power Analog Current Controller - MCP19214 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Channel Digitally Enhanced Power Analog Current Controller
MCP19214
Dual Channel Digitally Enhanced Power Analog Current Controller MCP19214
The MCP19214 is a dual-channel, mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog control solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining this analog control circuit with integrated digital management features creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. The MCP19214 has independent voltage and current control, and can be configured for constant voltage or constant current operation on each of the two control loops. Alternatively, the two control loops can operate in opposite directions on the same power train, creating a bi-directional power supply. All of the key operating parameters, including the output level, are dynamically reconfigurable during operation, using the internal microcontroller core. The device features a pair of independent low side drive outputs, for controlling boost, SEPIC, Cuk or flyback topologies. This device is similar to the MCP19215, but the MCP19215 has four extra I/O pins with integrated debug support. Additional Features Dual channel, for operating two power outputs from one controller Constant-current or constant-voltage operation, with dynamic switching between those two control modes, and dynamic adjustment of the output level Capable of bi-directional power supply control Wide input operating voltage range: 4.5-42V Analog peak-current mode Pulse-Width Modulation (PWM) control Integrated 8-Bit PIC® Microcontroller Complete configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels Available fixed frequency operation from 31 kHz to 2 MHz I2C communication interface 8 GPIO Integrated low-side MOSFET drivers Integrated high voltage linear regulator, with external output Integrated temperature sense diode Integrated 10 bit A/D converter Minimal external components needed Custom algorithm support Topologies supported: Boost, SEPIC, Flyback, and Cuk

The MCP19214 is a dual-channel, mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog control solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining this analog control circuit with integrated digital management features creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. These products allow the development of flexible power supplies that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation.
The MCP19214 has independent voltage and current control, and can be configured for constant voltage or constant current operation on each of the two control loops. Alternatively, the two control loops can operate in opposite directions on the same power train, creating a bi-directional power supply. All of the key operating parameters, including the output level, are dynamically reconfigurable during operation, using the internal microcontroller core. The device features a pair of independent low side drive outputs, for controlling boost, SEPIC, Cuk or flyback topologies.

This device is similar to the MCP19215, but the MCP19215 has four extra I/O pins with integrated debug support.

Additional Features

    • Dual channel, for operating two power outputs from one controller
    • Constant-current or constant-voltage operation, with dynamic switching between those two control modes, and dynamic adjustment of the output level
    • Capable of bi-directional power supply control
    • Wide input operating voltage range: 4.5-42V
    • Analog peak-current mode Pulse-Width Modulation (PWM) control
    • Integrated 8-Bit PIC® Microcontroller
    • Complete configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels
    • Available fixed frequency operation from 31 kHz to 2 MHz
    • I2C communication interface
    • 8 GPIO
    • Integrated low-side MOSFET drivers
    • Integrated high voltage linear regulator, with external output
    • Integrated temperature sense diode
    • Integrated 10 bit A/D converter
    • Minimal external components needed
    • Custom algorithm support
    • Topologies supported: Boost, SEPIC, Flyback, and Cuk
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MCP19214
Product Name Dual Channel Digitally Enhanced Power Analog Current Controller
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details