Microchip Technology, Inc. Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip MCP19124-E/MJ

Description
PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip - 01AC6884 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip
01AC6884
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip 01AC6884
PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip - 98Y8951 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip
98Y8951
Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip 98Y8951
PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 42V, QFN-24; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 01AC6884
Product Name Pwm Controller, Aec-Q100, 42V, Qfn-24; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0081FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN001G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details