Microchip Technology, Inc. Digitally Enhanced Power Analog Buck Controller MCP19119

Description
The MCP19119 is a mid-voltage (4.5-40V) analog-based PWM controller family with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Note that the MCP19119 is an enhanced version of the MCP19111, and the MCP19111 design tools can be used with the MCP19119 (design analyzer, evaluation board, user guides, and application notes). Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Integrated 10 bit A/D Converter Minimal External Components Needed Custom Algorithm Support
Datasheet
Description
The MCP19119 is a mid-voltage (4.5-40V) analog-based PWM controller family with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Note that the MCP19119 is an enhanced version of the MCP19111, and the MCP19111 design tools can be used with the MCP19119 (design analyzer, evaluation board, user guides, and application notes). Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Integrated 10 bit A/D Converter Minimal External Components Needed Custom Algorithm Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digitally Enhanced Power Analog Buck Controller - MCP19119 - Microchip Technology, Inc.
Chandler, AZ, United States
Digitally Enhanced Power Analog Buck Controller
MCP19119
Digitally Enhanced Power Analog Buck Controller MCP19119
The MCP19119 is a mid-voltage (4.5-40V) analog-based PWM controller family with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Note that the MCP19119 is an enhanced version of the MCP19111, and the MCP19111 design tools can be used with the MCP19119 (design analyzer, evaluation board, user guides, and application notes). Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface Integrated Synchronous High- and Low-Side MOSFET Drivers Integrated Current Sense Integrated 10 bit A/D Converter Minimal External Components Needed Custom Algorithm Support

The MCP19119 is a mid-voltage (4.5-40V) analog-based PWM controller family with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. The MCP1911x family, when combined with Microchip's MCP87xxx MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Note that the MCP19119 is an enhanced version of the MCP19111, and the MCP19111 design tools can be used with the MCP19119 (design analyzer, evaluation board, user guides, and application notes).

Additional Features

    • Wide Operating Voltage Range: 4.5-40V
    • Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control
    • Integrated 8-Bit PIC® Microcontroller
    • Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Conpensation Network, I2C Communication Interface
    • Integrated Synchronous High- and Low-Side MOSFET Drivers
    • Integrated Current Sense
    • Integrated 10 bit A/D Converter
    • Minimal External Components Needed
    • Custom Algorithm Support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP19119
Product Name Digitally Enhanced Power Analog Buck Controller
Package Type Other; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing - SI2168-B40-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
View Details
Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details