Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP19117T-E/MQ

Description
Win Source Part Number: 1354683-MCP19117T-E/ MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Base Product Number: MCP19117 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: EN Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 1 Serial Interfaces: I²C Frequency - Switching: 31.25kHz ~ 2MHz Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1354683-MCP19117T-E/ MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Base Product Number: MCP19117 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: EN Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 1 Serial Interfaces: I²C Frequency - Switching: 31.25kHz ~ 2MHz Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1354683-MCP19117T-E/MQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1354683-MCP19117T-E/MQ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1354683-MCP19117T-E/MQ
Win Source Part Number: 1354683-MCP19117T-E/ MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Automotive, AEC-Q100 Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (5x5) Base Product Number: MCP19117 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up, Step-Up/Step-Down Output Type: Transistor Driver Output Configuration: Positive Control Features: EN Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V Topology: Boost, Cuk, Flyback, SEPIC Number of Outputs: 1 Serial Interfaces: I²C Frequency - Switching: 31.25kHz ~ 2MHz Synchronous Rectifier: No Output Phases: 1 Clock Sync: Yes

Win Source Part Number: 1354683-MCP19117T-E/MQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (5x5)
Base Product Number: MCP19117
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up, Step-Up/Step-Down
Output Type: Transistor Driver
Output Configuration: Positive
Control Features: EN
Voltage - Supply (Vcc/Vdd): 4.5V ~ 42V
Topology: Boost, Cuk, Flyback, SEPIC
Number of Outputs: 1
Serial Interfaces: I²C
Frequency - Switching: 31.25kHz ~ 2MHz
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MCP19117T-E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MCP19117T-E/MQ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP19117T-E/MQ
IC PWM CTLR SYNC LOW SIDE 28QFN

IC PWM CTLR SYNC LOW SIDE 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1354683-MCP19117T-E/MQ MCP19117T-E/MQ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Device Type Sensor Interface CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897612 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Specialized - 34P3216A-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
 - 74LVC541APW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers