Microchip Technology, Inc. Pwm Controller, Aec-Q100, 42V, Qfn-28; Input Voltage Microchip MCP19117-E/MQ

Description
PWM CONTROLLER, AEC-Q100, 42V, QFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, AEC-Q100, 42V, QFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Aec-Q100, 42V, Qfn-28; Input Voltage Microchip - 72Y1363 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Aec-Q100, 42V, Qfn-28; Input Voltage Microchip
72Y1363
Pwm Controller, Aec-Q100, 42V, Qfn-28; Input Voltage Microchip 72Y1363
PWM CONTROLLER, AEC-Q100, 42V, QFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

PWM CONTROLLER, AEC-Q100, 42V, QFN-28; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 72Y1363
Product Name Pwm Controller, Aec-Q100, 42V, Qfn-28; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details
DRV8842-EP 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8842MPWPREP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Input 8 to 45 volts
View Details
7 suppliers