Microchip Technology, Inc. Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip MCP19114T-E/MQ

Description
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip - 47X0389 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip
47X0389
Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip 47X0389
PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, I2C, 42V, QFN-28; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:28Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 47X0389
Product Name Pwm Controller, I2C, 42V, Qfn-28; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 193561 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 400 volts
Power 1200 watts
Continuous Current 3 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
GA800 General Purpose AC Drive (VFD), 600V 3-Phase, 250 HP ND / 200 HP HD, IP20/UL Type 1 - GA80U5242ABM3 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details