Microchip Technology, Inc. Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip MCP19114-E/MJ

Description
PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip - 17X9127 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip
17X9127
Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip 17X9127
PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, I2C, 42V, QFN-24; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Digitally Enhanced Power, Configurable S; Input Voltage Microchip - 31Y2511 - Newark, An Avnet Company
Chicago, IL, United States
Digitally Enhanced Power, Configurable S; Input Voltage Microchip
31Y2511
Digitally Enhanced Power, Configurable S; Input Voltage Microchip 31Y2511
DIGITALLY ENHANCED POWER, CONFIGURABLE S; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Operating TemperatureRoHS Compliant: Yes

DIGITALLY ENHANCED POWER, CONFIGURABLE S; Input Voltage:12V; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:42V; Controller IC Case Style:QFN; No. of Pins:24Pins; Frequency:2MHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17X9127
Product Name Pwm Controller, I2C, 42V, Qfn-24; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU4A0011FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN1169G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details