Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP19035-BAAAE/MF

Description
IC REG CTRLR BUCK 10DFN
Datasheet
Description
IC REG CTRLR BUCK 10DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MCP19035-BAAAE/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MCP19035-BAAAE/MF
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MCP19035-BAAAE/MF
IC REG CTRLR BUCK 10DFN

IC REG CTRLR BUCK 10DFN

Supplier's Site
Dc-Dc Controller, Buck, 600Khz, Dfn-10; Supply Voltage Min Microchip - 69W9805 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck, 600Khz, Dfn-10; Supply Voltage Min Microchip
69W9805
Dc-Dc Controller, Buck, 600Khz, Dfn-10; Supply Voltage Min Microchip 69W9805
DC-DC CONTROLLER, BUCK, 600KHZ, DFN-10; Supply Voltage Min:4.5V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:DFN; No. of Pins:10Pins; Switching Frequency:600kHz; Product Range:- RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK, 600KHZ, DFN-10; Supply Voltage Min:4.5V; Supply Voltage Max:30V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:DFN; No. of Pins:10Pins; Switching Frequency:600kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MCP19035-BAAAE/MF 69W9805
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc-Dc Controller, Buck, 600Khz, Dfn-10; Supply Voltage Min Microchip
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Controllers - 448-CY7C65634-28LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 5.25V
View Details
4 suppliers
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details