Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers MCP18480T-I/SS

Description
Win Source Part Number: 1342722-MCP18480T-I/ SS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Package: Tape & Reel Applications: -48V Standard Package: 1,600 Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Voltage - Supply: -48V Mounting Type: Surface Mount Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: MCP18480
Request a Quote Datasheet
Description
Win Source Part Number: 1342722-MCP18480T-I/ SS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Package: Tape & Reel Applications: -48V Standard Package: 1,600 Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Voltage - Supply: -48V Mounting Type: Surface Mount Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: MCP18480
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - 1342722-MCP18480T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
1342722-MCP18480T-I/SS
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers 1342722-MCP18480T-I/SS
Win Source Part Number: 1342722-MCP18480T-I/ SS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Type: Hot Swap Controller Package: Tape & Reel Applications: -48V Standard Package: 1,600 Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Voltage - Supply: -48V Mounting Type: Surface Mount Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: MCP18480

Win Source Part Number: 1342722-MCP18480T-I/SS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Type: Hot Swap Controller
Package: Tape & Reel
Applications: -48V
Standard Package: 1,600
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply: -48V
Mounting Type: Surface Mount
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: MCP18480

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - MCP18480T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
MCP18480T-I/SS
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers MCP18480T-I/SS
IC HOT SWAP CTRLR -48V 20SSOP

IC HOT SWAP CTRLR -48V 20SSOP

Supplier's Site
Shenzhen, China
PMIC - Hot Swap Controllers
MCP18480T-I/SS
PMIC - Hot Swap Controllers MCP18480T-I/SS
IC HOT SWAP CTRLR -48V 20SSOP

IC HOT SWAP CTRLR -48V 20SSOP

Supplier's Site Datasheet
Hot Swap Controllers - MCP18480T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
MCP18480T-I/SS
Hot Swap Controllers MCP18480T-I/SS
Hot Swap Controller 1 Channel -48V 20-SSOP

Hot Swap Controller 1 Channel -48V 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342722-MCP18480T-I/SS MCP18480T-I/SS MCP18480T-I/SS MCP18480T-I/SS
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers PMIC - Hot Swap Controllers Hot Swap Controllers
Supply Voltage Other; -48V Other; -48V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface module - 289-612 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details