Microchip Technology, Inc. Voltage Regulators - Linear MCP1827S-5002E/EB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1827S-5002E/EB is a 1.5A low dropout (LDO) linear voltage regulator designed for applications requiring fixed output voltages. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 5.0V. The device features a low dropout voltage of 330 mV at 1.5A and a typical output voltage tolerance of 0.5%. It is stable with a minimum output capacitance of 1.0 µF, making it suitable for compact designs. The MCP1827S-5002E/EB has a low quiescent current of 120 µA, which is advantageous for battery-powered applications. Additionally, it includes short circuit current limiting and overtemperature protection for enhanced reliability. The device is available in a 3-lead DDPAK package, facilitating easy integration into various electronic systems. This regulator is ideal for high-speed driver chipsets, networking backplane cards, and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1827S-5002E/EB is a 1.5A low dropout (LDO) linear voltage regulator designed for applications requiring fixed output voltages. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 5.0V. The device features a low dropout voltage of 330 mV at 1.5A and a typical output voltage tolerance of 0.5%. It is stable with a minimum output capacitance of 1.0 µF, making it suitable for compact designs. The MCP1827S-5002E/EB has a low quiescent current of 120 µA, which is advantageous for battery-powered applications. Additionally, it includes short circuit current limiting and overtemperature protection for enhanced reliability. The device is available in a 3-lead DDPAK package, facilitating easy integration into various electronic systems. This regulator is ideal for high-speed driver chipsets, networking backplane cards, and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1827S-5002E/EB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1827S-5002E/EB
Voltage Regulators - Linear MCP1827S-5002E/EB
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 3-DDPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1827S-5002E/EB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1900351P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers