Microchip Technology, Inc. Adjustable Ldo Voltage Regulator, 0.8V-5V, 1.5A, To-220-5; Output Type Microchip MCP1827-ADJE/AT

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V-5V, 1.5A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1.5A; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V-5V, 1.5A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1.5A; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 0.8V-5V, 1.5A, To-220-5; Output Type Microchip - 88K5586 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 0.8V-5V, 1.5A, To-220-5; Output Type Microchip
88K5586
Adjustable Ldo Voltage Regulator, 0.8V-5V, 1.5A, To-220-5; Output Type Microchip 88K5586
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V-5V, 1.5A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1.5A; IC Case / Package:TO-220 RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V-5V, 1.5A, TO-220-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1.5A; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88K5586
Product Name Adjustable Ldo Voltage Regulator, 0.8V-5V, 1.5A, To-220-5; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details