Microchip Technology, Inc. 1.0A LDO MCP1826

Description
The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Datasheet
Description
The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A LDO - MCP1826 - Microchip Technology, Inc.
Chandler, AZ, United States
1.0A LDO
MCP1826
1.0A LDO MCP1826
The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages

The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package.

Additional Features

    • Up to 1A output load current
    • Low dropout voltage 300 mV (typ)
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0 µF ceramic output cap
    • Power good output
    • Low supply current 120 µA (typ)
    • Low shutdown current of less than 0.1 µA (typ)
    • DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1826
Product Name 1.0A LDO
Package Type DPAK; TO-220; Other; ['SOT-223', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
CSD87352Q5D 30V Synchronous Buck NexFET? Power Block - CSD87352Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
 - LT1317IS8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC8
View Details
Gates and Inverters - 74AHCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details