Microchip Technology, Inc. Voltage Regulators - Linear MCP1825S-0802E/AB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1825S-0802E/AB is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and provides a fixed output voltage of 0.8V. The device features a low dropout voltage of 210 mV at 500 mA, ensuring efficient performance in low voltage applications. With a typical quiescent current of 120 µA and a shutdown supply current of just 0.1 µA, the MCP1825S is suitable for battery-powered devices. It is stable with a minimum output capacitance of 1.0 µF, which helps reduce output noise and minimizes the overall size of the regulator solution. The MCP1825S also includes short circuit current limiting and overtemperature protection for enhanced reliability. This regulator is available in a compact TO-263-3 package, making it a practical choice for applications such as networking backplane cards, notebook computers, and other portable devices requiring efficient voltage regulation.

Datasheet Summary
Powered by GS/AI

The MCP1825S-0802E/AB is a low dropout (LDO) linear voltage regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.1V to 6.0V and provides a fixed output voltage of 0.8V. The device features a low dropout voltage of 210 mV at 500 mA, ensuring efficient performance in low voltage applications. With a typical quiescent current of 120 µA and a shutdown supply current of just 0.1 µA, the MCP1825S is suitable for battery-powered devices. It is stable with a minimum output capacitance of 1.0 µF, which helps reduce output noise and minimizes the overall size of the regulator solution. The MCP1825S also includes short circuit current limiting and overtemperature protection for enhanced reliability. This regulator is available in a compact TO-263-3 package, making it a practical choice for applications such as networking backplane cards, notebook computers, and other portable devices requiring efficient voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1825S-0802E/AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1825S-0802E/AB
Voltage Regulators - Linear MCP1825S-0802E/AB
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1825S-0802E/AB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901704P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details