Microchip Technology, Inc. Ldo, Fixed, 3V, 0.3A, Sot-23-5; Output Type Microchip MCP1824T-3002E/OT

Description
LDO, FIXED, 3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.3A, Sot-23-5; Output Type Microchip - 52AH1136 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.3A, Sot-23-5; Output Type Microchip
52AH1136
Ldo, Fixed, 3V, 0.3A, Sot-23-5; Output Type Microchip 52AH1136
LDO, FIXED, 3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH1136
Product Name Ldo, Fixed, 3V, 0.3A, Sot-23-5; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details