Microchip Technology, Inc. 300mA CMOS LDO MCP1824S

Description
The MCP1845S is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Voltage Regulator. It is a part of the family of LDOs that includes 500 mA MCP1825S, 1A MCP1826S and 1.5A MCP1827S. MCP1824S comes in thermally capable SOT223 package. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) SOT223-3 Pb-free package
Datasheet
Description
The MCP1845S is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Voltage Regulator. It is a part of the family of LDOs that includes 500 mA MCP1825S, 1A MCP1826S and 1.5A MCP1827S. MCP1824S comes in thermally capable SOT223 package. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) SOT223-3 Pb-free package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO - MCP1824S - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO
MCP1824S
300mA CMOS LDO MCP1824S
The MCP1845S is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Voltage Regulator. It is a part of the family of LDOs that includes 500 mA MCP1825S, 1A MCP1826S and 1.5A MCP1827S. MCP1824S comes in thermally capable SOT223 package. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) SOT223-3 Pb-free package

The MCP1845S is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Voltage Regulator. It is a part of the family of LDOs that includes 500 mA MCP1825S, 1A MCP1826S and 1.5A MCP1827S. MCP1824S comes in thermally capable SOT223 package.

Additional Features

    • Up to 300 mA output load current
    • Low dropout voltage 200 mV (typ)
    • Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request.
    • Stable with 1.0 µF ceramic output cap
    • Low supply current 120 µA (typ)
    • SOT223-3 Pb-free package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1824S
Product Name 300mA CMOS LDO
Package Type Other; ['SOT-223']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1611 Quad Schottky Diode Array - 5962-9053801PA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Input Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - CYPD5225-96BZXI - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VFBGA-96
View Details
Gates and Inverters - 74HCT04PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details