Microchip Technology, Inc. 300 mA Ultra-Low Iq LDO MCP1812

Description
The MCP1811/12 devices are 150 mA (MCP1811) and 300 mA (MCP1812) low dropout (LDO) linear regulators that provide high-current and low-output voltages while maintaining an ultra-low 250 nA of quiescent current during device operation. In addition, the MCP1811B/12B can be shut down for 5 nA (typical) supply current draw. The MCP1811/12 family comes in nine standard fixed output-voltage versions: 1V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V, and 4.0V. The 150/300 mA output current capability, combined with the low output-voltage capability, make the MCP1811/12 device family a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep periods. The MCP1811/12 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF (2.2 μF for MCP1812) of output capacitance is needed to assure the stability of the system with a low noise output. The MCP1811/12 can be paired with other ultra-low current devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low-power solution. Additional Features Ultra-Low Quiescent Current: 250 nA (typical) Ultra-Low Shutdown Supply Current: 10 nA typ (MCP1812A) and 5 nA typ (MCP1812B) Input Voltage Range: 1.8V to 5.5V Standard Output Voltages: 1.0V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V and 4.0V Constant Low Dropout Voltage: 550 mV (typical) w/ Small Variation Stable with Ceramic Output Capacitor: 2.2 uF Overcurrent Protection w/ Foldback Output Discharge (MCP1812A) Available in 3 and 5 lead SOT-23, 3 and 5 lead SC70, 4 lead 1x1mm UDFN
Datasheet
Description
The MCP1811/12 devices are 150 mA (MCP1811) and 300 mA (MCP1812) low dropout (LDO) linear regulators that provide high-current and low-output voltages while maintaining an ultra-low 250 nA of quiescent current during device operation. In addition, the MCP1811B/12B can be shut down for 5 nA (typical) supply current draw. The MCP1811/12 family comes in nine standard fixed output-voltage versions: 1V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V, and 4.0V. The 150/300 mA output current capability, combined with the low output-voltage capability, make the MCP1811/12 device family a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep periods. The MCP1811/12 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF (2.2 μF for MCP1812) of output capacitance is needed to assure the stability of the system with a low noise output. The MCP1811/12 can be paired with other ultra-low current devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low-power solution. Additional Features Ultra-Low Quiescent Current: 250 nA (typical) Ultra-Low Shutdown Supply Current: 10 nA typ (MCP1812A) and 5 nA typ (MCP1812B) Input Voltage Range: 1.8V to 5.5V Standard Output Voltages: 1.0V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V and 4.0V Constant Low Dropout Voltage: 550 mV (typical) w/ Small Variation Stable with Ceramic Output Capacitor: 2.2 uF Overcurrent Protection w/ Foldback Output Discharge (MCP1812A) Available in 3 and 5 lead SOT-23, 3 and 5 lead SC70, 4 lead 1x1mm UDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 mA Ultra-Low Iq LDO - MCP1812 - Microchip Technology, Inc.
Chandler, AZ, United States
300 mA Ultra-Low Iq LDO
MCP1812
300 mA Ultra-Low Iq LDO MCP1812
The MCP1811/12 devices are 150 mA (MCP1811) and 300 mA (MCP1812) low dropout (LDO) linear regulators that provide high-current and low-output voltages while maintaining an ultra-low 250 nA of quiescent current during device operation. In addition, the MCP1811B/12B can be shut down for 5 nA (typical) supply current draw. The MCP1811/12 family comes in nine standard fixed output-voltage versions: 1V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V, and 4.0V. The 150/300 mA output current capability, combined with the low output-voltage capability, make the MCP1811/12 device family a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep periods. The MCP1811/12 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF (2.2 μF for MCP1812) of output capacitance is needed to assure the stability of the system with a low noise output. The MCP1811/12 can be paired with other ultra-low current devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low-power solution. Additional Features Ultra-Low Quiescent Current: 250 nA (typical) Ultra-Low Shutdown Supply Current: 10 nA typ (MCP1812A) and 5 nA typ (MCP1812B) Input Voltage Range: 1.8V to 5.5V Standard Output Voltages: 1.0V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V and 4.0V Constant Low Dropout Voltage: 550 mV (typical) w/ Small Variation Stable with Ceramic Output Capacitor: 2.2 uF Overcurrent Protection w/ Foldback Output Discharge (MCP1812A) Available in 3 and 5 lead SOT-23, 3 and 5 lead SC70, 4 lead 1x1mm UDFN

The MCP1811/12 devices are 150 mA (MCP1811) and 300 mA (MCP1812) low dropout (LDO) linear regulators that provide high-current and low-output voltages while maintaining an ultra-low 250 nA of quiescent current during device operation. In addition, the MCP1811B/12B can be shut down for 5 nA (typical) supply current draw.
The MCP1811/12 family comes in nine standard fixed output-voltage versions: 1V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V, and 4.0V. The 150/300 mA output current capability, combined with the low output-voltage capability, make the MCP1811/12 device family a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep periods.
The MCP1811/12 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF (2.2 μF for MCP1812) of output capacitance is needed to assure the stability of the system with a low noise output.
The MCP1811/12 can be paired with other ultra-low current devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low-power solution.

Additional Features

  • Ultra-Low Quiescent Current: 250 nA (typical)
  • Ultra-Low Shutdown Supply Current: 10 nA typ (MCP1812A) and 5 nA typ (MCP1812B)
  • Input Voltage Range: 1.8V to 5.5V
  • Standard Output Voltages: 1.0V, 1.2V, 1.8V, 2.0V, 2.5V, 2.8V, 3.0V, 3.3V and 4.0V
  • Constant Low Dropout Voltage: 550 mV (typical) w/ Small Variation
  • Stable with Ceramic Output Capacitor: 2.2 uF
  • Overcurrent Protection w/ Foldback
  • Output Discharge (MCP1812A)
  • Available in 3 and 5 lead SOT-23, 3 and 5 lead SC70, 4 lead 1x1mm UDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1812
Product Name 300 mA Ultra-Low Iq LDO
Package Type SC-70; SOT23; Other; ['UDFN', 'SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Buck 3A Step-Down DC-DC Converter IC - 85-BQ25601RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F0TA V50 - TLS850F0TA V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details