Microchip Technology, Inc. Ic, Ldo, 1.8V, 150Ma, 5Sot23; Fixed Output Voltage Nom. Microchip MCP1804T-1802I/OT

Description
IC, LDO, 1.8V, 150MA, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:28V; Product Range:-; Output Current:150mA; Output Type:Fixed; RoHS Compliant: Yes
Datasheet
Description
IC, LDO, 1.8V, 150MA, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:28V; Product Range:-; Output Current:150mA; Output Type:Fixed; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 1.8V, 150Ma, 5Sot23; Fixed Output Voltage Nom. Microchip - 84R0090 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 1.8V, 150Ma, 5Sot23; Fixed Output Voltage Nom. Microchip
84R0090
Ic, Ldo, 1.8V, 150Ma, 5Sot23; Fixed Output Voltage Nom. Microchip 84R0090
IC, LDO, 1.8V, 150MA, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:28V; Product Range:-; Output Current:150mA; Output Type:Fixed; RoHS Compliant: Yes

IC, LDO, 1.8V, 150MA, 5SOT23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:28V; Product Range:-; Output Current:150mA; Output Type:Fixed; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Fixed Output Voltage Nom. Microchip - 55R1044 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Fixed Output Voltage Nom. Microchip
55R1044
Ldo Voltage Regulator, 1.8V, 150Ma, 5-Sot-23; Fixed Output Voltage Nom. Microchip 55R1044
LDO VOLTAGE REGULATOR, 1.8V, 150mA, 5-SOT-23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:28V; Product Range:-; Output Current:150mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 150mA, 5-SOT-23; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:28V; Product Range:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R0090
Product Name Ic, Ldo, 1.8V, 150Ma, 5Sot23; Fixed Output Voltage Nom. Microchip
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details