Microchip Technology, Inc. Voltage Regulators - Linear MCP1804T-1802I/OT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1804T-1802I/OT is a linear voltage regulator capable of delivering up to 150 mA of output current with a low dropout voltage of 260 mV at 20 mA output. It operates within an input voltage range of 2.0V to 28.0V and features a typical quiescent current of 50 µA, making it suitable for low-power applications. The device offers standard output voltage options of 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 10.0V, and 12.0V, with an output voltage accuracy of ±2%. It is stable with ceramic output capacitors and includes current limit protection with current foldback. The MCP1804T-1802I/OT also features a shutdown pin that reduces the shutdown current to 0.01 µA, enhancing its efficiency in battery-powered applications. This regulator is suitable for various applications, including cordless phones, wireless communications, PDAs, and digital cameras.

Datasheet Summary
Powered by GS/AI

The MCP1804T-1802I/OT is a linear voltage regulator capable of delivering up to 150 mA of output current with a low dropout voltage of 260 mV at 20 mA output. It operates within an input voltage range of 2.0V to 28.0V and features a typical quiescent current of 50 µA, making it suitable for low-power applications. The device offers standard output voltage options of 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 10.0V, and 12.0V, with an output voltage accuracy of ±2%. It is stable with ceramic output capacitors and includes current limit protection with current foldback. The MCP1804T-1802I/OT also features a shutdown pin that reduces the shutdown current to 0.01 µA, enhancing its efficiency in battery-powered applications. This regulator is suitable for various applications, including cordless phones, wireless communications, PDAs, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1804T-1802I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1804T-1802I/OT
Voltage Regulators - Linear MCP1804T-1802I/OT
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1804T-1802I/OT
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details