Microchip Technology, Inc. High PSRR 150 mA LDO MCP1801

Description
Please consider this device: MCP1754. View Side By Side Comparison The MCP1801 is a 150 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1801 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1801's overcurrent limit with current foldback provides excellent short-circuit protection. For product comparison, please consider: MCP1754 Additional Features 150 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (Typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin
Datasheet
Description
Please consider this device: MCP1754. View Side By Side Comparison The MCP1801 is a 150 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1801 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1801's overcurrent limit with current foldback provides excellent short-circuit protection. For product comparison, please consider: MCP1754 Additional Features 150 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (Typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High PSRR 150 mA LDO - MCP1801 - Microchip Technology, Inc.
Chandler, AZ, United States
High PSRR 150 mA LDO
MCP1801
High PSRR 150 mA LDO MCP1801
Please consider this device: MCP1754. View Side By Side Comparison The MCP1801 is a 150 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1801 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1801's overcurrent limit with current foldback provides excellent short-circuit protection. For product comparison, please consider: MCP1754 Additional Features 150 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (Typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin

Please consider this device: MCP1754. View Side By Side Comparison
The MCP1801 is a 150 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1801 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1801's overcurrent limit with current foldback provides excellent short-circuit protection.

For product comparison, please consider: MCP1754

Additional Features

    • 150 mA Maximum Output Current
    • High PSRR: 70 dB typical @ 10 kHz
    • Low Drop Out Voltage, 200 mV (Typical) @ 100 mA
    • 25 µA Typical Quiescent Currents
    • Wide Input Operating Voltage Range: 2.0V to 10.0V
    • Stable with Ceramic Output Capacitors
    • Current Limit Protection
    • Shutdown pin
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1801
Product Name High PSRR 150 mA LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Isolated 1 W DC-DC Converter IC - 132-DCPA10505P - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Board Mount Modules - AHE2812D/CHB - 1031494-AHE2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Gates and Inverters - 74LVC3G06DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details