Microchip Technology, Inc. 80 mA High Vin Automotive LDO MCP1799

Description
The MCP1799 is a high-voltage, low-dropout (LDO) regulator, capable of generating 80 mA output current. The input voltage range of 4.5V to 45V makes it ideal in 12V to 36V power rails and in high-voltage battery packs. The MCP1799 comes in two standard fixed output voltage versions: 3.3V and 5.0V. The regulator output is stable with 1 μF ceramic capacitors. The device is protected from short circuit events by the current limit function and from over heating by means of thermal shutdown protection. The device itself has a low ground current of 45 μA typical, while delivering maximum output current of 80 mA. Without load the device consumes 25 μA typical. For product comparison, please consider: MCP1792 Additional Features AEC-Q100 with Grade 0 and PPAP Capable Wide Input VOtlage Range: 4.5V to 45V Extended Working Temperature Range: -40C to 150C Low Quiescent Supply Current: 25 uA typical Stable with 1 uF Ceramic Output Capacitor Short Circuit Protection Thermal Shutdown Protection: +180C typical High PSRR: 70 dB @ 1kHz typcal Available in SOT-23 and SOT-223
Datasheet
Description
The MCP1799 is a high-voltage, low-dropout (LDO) regulator, capable of generating 80 mA output current. The input voltage range of 4.5V to 45V makes it ideal in 12V to 36V power rails and in high-voltage battery packs. The MCP1799 comes in two standard fixed output voltage versions: 3.3V and 5.0V. The regulator output is stable with 1 μF ceramic capacitors. The device is protected from short circuit events by the current limit function and from over heating by means of thermal shutdown protection. The device itself has a low ground current of 45 μA typical, while delivering maximum output current of 80 mA. Without load the device consumes 25 μA typical. For product comparison, please consider: MCP1792 Additional Features AEC-Q100 with Grade 0 and PPAP Capable Wide Input VOtlage Range: 4.5V to 45V Extended Working Temperature Range: -40C to 150C Low Quiescent Supply Current: 25 uA typical Stable with 1 uF Ceramic Output Capacitor Short Circuit Protection Thermal Shutdown Protection: +180C typical High PSRR: 70 dB @ 1kHz typcal Available in SOT-23 and SOT-223
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 mA High Vin Automotive LDO - MCP1799 - Microchip Technology, Inc.
Chandler, AZ, United States
80 mA High Vin Automotive LDO
MCP1799
80 mA High Vin Automotive LDO MCP1799
The MCP1799 is a high-voltage, low-dropout (LDO) regulator, capable of generating 80 mA output current. The input voltage range of 4.5V to 45V makes it ideal in 12V to 36V power rails and in high-voltage battery packs. The MCP1799 comes in two standard fixed output voltage versions: 3.3V and 5.0V. The regulator output is stable with 1 μF ceramic capacitors. The device is protected from short circuit events by the current limit function and from over heating by means of thermal shutdown protection. The device itself has a low ground current of 45 μA typical, while delivering maximum output current of 80 mA. Without load the device consumes 25 μA typical. For product comparison, please consider: MCP1792 Additional Features AEC-Q100 with Grade 0 and PPAP Capable Wide Input VOtlage Range: 4.5V to 45V Extended Working Temperature Range: -40C to 150C Low Quiescent Supply Current: 25 uA typical Stable with 1 uF Ceramic Output Capacitor Short Circuit Protection Thermal Shutdown Protection: +180C typical High PSRR: 70 dB @ 1kHz typcal Available in SOT-23 and SOT-223

The MCP1799 is a high-voltage, low-dropout (LDO) regulator, capable of generating 80 mA output current. The input voltage range of 4.5V to 45V makes it ideal in 12V to 36V power rails and in high-voltage battery packs.
The MCP1799 comes in two standard fixed output voltage versions: 3.3V and 5.0V. The regulator output is stable with 1 μF ceramic capacitors. The device is protected from short circuit events by the current limit function and from over heating by means of thermal shutdown protection.
The device itself has a low ground current of 45 μA typical, while delivering maximum output current of 80 mA. Without load the device consumes 25 μA typical.

For product comparison, please consider: MCP1792

Additional Features

  • AEC-Q100 with Grade 0 and PPAP Capable
  • Wide Input VOtlage Range: 4.5V to 45V
  • Extended Working Temperature Range: -40C to 150C
  • Low Quiescent Supply Current: 25 uA typical
  • Stable with 1 uF Ceramic Output Capacitor
  • Short Circuit Protection
  • Thermal Shutdown Protection: +180C typical
  • High PSRR: 70 dB @ 1kHz typcal
  • Available in SOT-23 and SOT-223
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1799
Product Name 80 mA High Vin Automotive LDO
Package Type SOT23; Other; ['SOT-223', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS850C2TE V50 - TLS850C2TE V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details