Microchip Technology, Inc. Ldo Voltage Reg, 5V, 0.3A, Sot-223-3; Output Type Microchip MCP1755ST-5002E/DB

Description
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Reg, 5V, 0.3A, Sot-223-3; Output Type Microchip - 31W8738 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 5V, 0.3A, Sot-223-3; Output Type Microchip
31W8738
Ldo Voltage Reg, 5V, 0.3A, Sot-223-3; Output Type Microchip 31W8738
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Microchip - 88W3161 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Microchip
88W3161
Ldo, Fixed, 5V, 0.3A, -40 To 125Deg C; Output Type Microchip 88W3161
LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31W8738
Product Name Ldo Voltage Reg, 5V, 0.3A, Sot-223-3; Output Type Microchip
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details