The MCP1754T-1802E/OT is a low dropout (LDO) voltage regulator capable of delivering up to 150 mA of output current with a typical quiescent current of 56.0 µA. It operates within an input voltage range of 3.6V to 16.0V and provides a fixed output voltage of 1.8V with a tolerance of ±0.2% at 25°C and ±2.0% over the full temperature range of -40°C to +125°C. The device features a low dropout voltage of 300 mV at 150 mA, making it suitable for battery-powered applications. It is stable with a minimum output capacitance of 1.0 µF and includes protection features such as overcurrent limit, overtemperature shutdown, and true current foldback. The MCP1754T-1802E/OT is available in a compact SOT-23-5 package, making it a suitable choice for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1754T-1802E/OT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |