Microchip Technology, Inc. 16V High PSRR LDO MCP1754

Description
The MCP1754/MCP1754S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1754/MCP1754S regulator provides up to 150 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1754/MCP1754S typically delivers 72 dB of ripple rejection at 1 kHz, performing well in AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback: the device current will gradually drop to 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating. Additional Features High PSRR: 72 dB @1 kHz Typical Low 56.0 µA Typical Quiescent Current Wide Input Operating Voltage Range: 3.6V to 16.0V 150 mA Output Current for All Output Voltages Low Drop Out Voltage, 300 mV Typical at 150 mA 0.4% Typical Output Voltage Regulation Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V), Additional Options Available on Request Output Voltage Tolerances of ±2.0% Over Entire Temperature Range Stable with Minimum 1.0 µF Output Capacitance Power Good Output Shutdown Input True Current Foldback Protection Short-Circuit Protection Overtemperature Protection ESD protection (>4kV HBM)
Datasheet
Description
The MCP1754/MCP1754S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1754/MCP1754S regulator provides up to 150 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1754/MCP1754S typically delivers 72 dB of ripple rejection at 1 kHz, performing well in AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback: the device current will gradually drop to 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating. Additional Features High PSRR: 72 dB @1 kHz Typical Low 56.0 µA Typical Quiescent Current Wide Input Operating Voltage Range: 3.6V to 16.0V 150 mA Output Current for All Output Voltages Low Drop Out Voltage, 300 mV Typical at 150 mA 0.4% Typical Output Voltage Regulation Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V), Additional Options Available on Request Output Voltage Tolerances of ±2.0% Over Entire Temperature Range Stable with Minimum 1.0 µF Output Capacitance Power Good Output Shutdown Input True Current Foldback Protection Short-Circuit Protection Overtemperature Protection ESD protection (>4kV HBM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V High PSRR LDO - MCP1754 - Microchip Technology, Inc.
Chandler, AZ, United States
16V High PSRR LDO
MCP1754
16V High PSRR LDO MCP1754
The MCP1754/MCP1754S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1754/MCP1754S regulator provides up to 150 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1754/MCP1754S typically delivers 72 dB of ripple rejection at 1 kHz, performing well in AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback: the device current will gradually drop to 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating. Additional Features High PSRR: 72 dB @1 kHz Typical Low 56.0 µA Typical Quiescent Current Wide Input Operating Voltage Range: 3.6V to 16.0V 150 mA Output Current for All Output Voltages Low Drop Out Voltage, 300 mV Typical at 150 mA 0.4% Typical Output Voltage Regulation Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V), Additional Options Available on Request Output Voltage Tolerances of ±2.0% Over Entire Temperature Range Stable with Minimum 1.0 µF Output Capacitance Power Good Output Shutdown Input True Current Foldback Protection Short-Circuit Protection Overtemperature Protection ESD protection (>4kV HBM)

The MCP1754/MCP1754S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1754/MCP1754S regulator provides up to 150 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1754/MCP1754S typically delivers 72 dB of ripple rejection at 1 kHz, performing well in AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback: the device current will gradually drop to 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating.

Additional Features

    • High PSRR: 72 dB @1 kHz Typical
    • Low 56.0 µA Typical Quiescent Current
    • Wide Input Operating Voltage Range: 3.6V to 16.0V
    • 150 mA Output Current for All Output Voltages
    • Low Drop Out Voltage, 300 mV Typical at 150 mA
    • 0.4% Typical Output Voltage Regulation
    • Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V), Additional Options Available on Request
    • Output Voltage Tolerances of ±2.0% Over Entire Temperature Range
    • Stable with Minimum 1.0 µF Output Capacitance
    • Power Good Output
    • Shutdown Input
    • True Current Foldback Protection
    • Short-Circuit Protection
    • Overtemperature Protection
    • ESD protection (>4kV HBM)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1754
Product Name 16V High PSRR LDO
Package Type SOT23; Other; ['DFN', 'SOT-223', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
UC1526A Regulating Pulse Width Modulators - 85515022A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2 - TLF35584QVHS2 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details