Microchip Technology, Inc. Voltage Regulators - Linear MCP1727T-0802E/SN

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1727T-0802E/SN is a low dropout (LDO) linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and provides an adjustable output voltage from 0.8V to 5.0V, with a typical dropout voltage of 330mV at 1.5A. The device features a low quiescent current of 120µA and a shutdown supply current of just 0.1µA, making it suitable for battery-powered applications. This regulator is stable with a minimum output capacitance of 1µF, which allows for reduced output noise and compact design. It includes protection features such as short circuit current limiting and overtemperature protection, enhancing reliability in various applications. The MCP1727T-0802E/SN is available in an 8-lead SOIC package, making it a versatile choice for high-speed driver chipsets, networking backplane cards, and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1727T-0802E/SN is a low dropout (LDO) linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and provides an adjustable output voltage from 0.8V to 5.0V, with a typical dropout voltage of 330mV at 1.5A. The device features a low quiescent current of 120µA and a shutdown supply current of just 0.1µA, making it suitable for battery-powered applications. This regulator is stable with a minimum output capacitance of 1µF, which allows for reduced output noise and compact design. It includes protection features such as short circuit current limiting and overtemperature protection, enhancing reliability in various applications. The MCP1727T-0802E/SN is available in an 8-lead SOIC package, making it a versatile choice for high-speed driver chipsets, networking backplane cards, and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1727T-0802E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1727T-0802E/SN
Voltage Regulators - Linear MCP1727T-0802E/SN
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1727T-0802E/SN
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products