Microchip Technology, Inc. Voltage Regulators - Linear MCP1727-1802E/SN

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1727-1802E/SN is a low dropout (LDO) linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V, with several fixed output voltage options available. The device features a low dropout voltage of 330mV at 1.5A and a typical output voltage tolerance of 0.5%. It is designed to be stable with a minimum of 1.0µF ceramic output capacitance, which helps reduce overall solution size and cost. The MCP1727 is characterized by a low quiescent current of 120µA and a shutdown supply current of just 0.1µA, making it suitable for battery-powered applications. It includes features such as short circuit current limiting, overtemperature protection, and a power good output that indicates when the output voltage is within regulation. The device is available in both SOIC-8 and 3x3 DFN-8 package options, providing flexibility for various design requirements. This regulator is particularly well-suited for applications requiring high current at low output voltages, such as in portable computing and networking devices.

Datasheet Summary
Powered by GS/AI

The MCP1727-1802E/SN is a low dropout (LDO) linear voltage regulator capable of delivering up to 1.5A of output current. It operates within an input voltage range of 2.3V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V, with several fixed output voltage options available. The device features a low dropout voltage of 330mV at 1.5A and a typical output voltage tolerance of 0.5%. It is designed to be stable with a minimum of 1.0µF ceramic output capacitance, which helps reduce overall solution size and cost. The MCP1727 is characterized by a low quiescent current of 120µA and a shutdown supply current of just 0.1µA, making it suitable for battery-powered applications. It includes features such as short circuit current limiting, overtemperature protection, and a power good output that indicates when the output voltage is within regulation. The device is available in both SOIC-8 and 3x3 DFN-8 package options, providing flexibility for various design requirements. This regulator is particularly well-suited for applications requiring high current at low output voltages, such as in portable computing and networking devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1727-1802E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1727-1802E/SN
Voltage Regulators - Linear MCP1727-1802E/SN
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1727-1802E/SN
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897867 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details