Microchip Technology, Inc. Ic, Ldo, 1A, 5.0V, 8Dfn; Output Type Microchip MCP1726-5002E/MF

Description
IC, LDO, 1A, 5.0V, 8DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes
Datasheet
Description
IC, LDO, 1A, 5.0V, 8DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 1A, 5.0V, 8Dfn; Output Type Microchip - 27T2871 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 1A, 5.0V, 8Dfn; Output Type Microchip
27T2871
Ic, Ldo, 1A, 5.0V, 8Dfn; Output Type Microchip 27T2871
IC, LDO, 1A, 5.0V, 8DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes

IC, LDO, 1A, 5.0V, 8DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage Vdo:220mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27T2871
Product Name Ic, Ldo, 1A, 5.0V, 8Dfn; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details