Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.3V To 6V, 220Mv Dropout, 3.3Vout, 1Aout, Dfn-8 Rohs Compliant Microchip MCP1726-3302E/MF

Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 220mV Dropout, 3.3Vout, 1Aout, DFN-8 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 220mV Dropout, 3.3Vout, 1Aout, DFN-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.3V To 6V, 220Mv Dropout, 3.3Vout, 1Aout, Dfn-8 Rohs Compliant Microchip - 20T5966 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.3V To 6V, 220Mv Dropout, 3.3Vout, 1Aout, Dfn-8 Rohs Compliant Microchip
20T5966
Fixed Ldo Voltage Regulator, 2.3V To 6V, 220Mv Dropout, 3.3Vout, 1Aout, Dfn-8 Rohs Compliant Microchip 20T5966
Fixed LDO Voltage Regulator, 2.3V to 6V, 220mV Dropout, 3.3Vout, 1Aout, DFN-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.3V to 6V, 220mV Dropout, 3.3Vout, 1Aout, DFN-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1A, 3.3V, 8-Dfn; Output Type Microchip - 08J8708 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 3.3V, 8-Dfn; Output Type Microchip
08J8708
Ldo Voltage Regulator, 1A, 3.3V, 8-Dfn; Output Type Microchip 08J8708
LDO VOLTAGE REGULATOR, 1A, 3.3V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 3.3V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 20T5966 08J8708
Product Name Fixed Ldo Voltage Regulator, 2.3V To 6V, 220Mv Dropout, 3.3Vout, 1Aout, Dfn-8 Rohs Compliant Microchip Ldo Voltage Regulator, 1A, 3.3V, 8-Dfn; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details