The MCP1703T-5002E/MC is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current. It operates within an input voltage range of 2.7V to 16.0V, making it suitable for various battery-powered applications. The device features a typical quiescent current of only 2.0 µA, which is advantageous for battery efficiency. The output voltage tolerance is ±0.4% at +25°C, with standard output voltage options ranging from 1.2V to 5.5V. The regulator has a low dropout voltage of 625 mV at 250 mA output for a 2.8V output voltage. It is stable with output capacitance as low as 1 µF and includes protection features such as short-circuit and overtemperature protection. The MCP1703T-5002E/MC is available in multiple package types, including SOT-223-3 and DFN-8, making it versatile for different design requirements.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-DFN (2x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MCP1703T-5002E/MC |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |