Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.7V To 16V, 750Mv Dropout, 2.5Vout, 250Maout, Sot-23A-3 Rohs Compliant Microchip MCP1703T-2502E/CB

Description
Fixed LDO Voltage Regulator, 2.7V to 16V, 750mV Dropout, 2.5Vout, 250mAout, SOT-23A-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.7V to 16V, 750mV Dropout, 2.5Vout, 250mAout, SOT-23A-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.7V To 16V, 750Mv Dropout, 2.5Vout, 250Maout, Sot-23A-3 Rohs Compliant Microchip - 18T9177 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.7V To 16V, 750Mv Dropout, 2.5Vout, 250Maout, Sot-23A-3 Rohs Compliant Microchip
18T9177
Fixed Ldo Voltage Regulator, 2.7V To 16V, 750Mv Dropout, 2.5Vout, 250Maout, Sot-23A-3 Rohs Compliant Microchip 18T9177
Fixed LDO Voltage Regulator, 2.7V to 16V, 750mV Dropout, 2.5Vout, 250mAout, SOT-23A-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.7V to 16V, 750mV Dropout, 2.5Vout, 250mAout, SOT-23A-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-23B; Output Type Microchip - 31T1328 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-23B; Output Type Microchip
31T1328
Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-23B; Output Type Microchip 31T1328
IC, LDO REG, 250mA, 2.5V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; No. of Pins:3Pins RoHS Compliant: Yes

IC, LDO REG, 250mA, 2.5V, 3-SOT-23B; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:750mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 18T9177 31T1328
Product Name Fixed Ldo Voltage Regulator, 2.7V To 16V, 750Mv Dropout, 2.5Vout, 250Maout, Sot-23A-3 Rohs Compliant Microchip Ic, Ldo Reg, 250Ma, 2.5V, 3-Sot-23B; Output Type Microchip
Input Voltage 2.7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details