Microchip Technology, Inc. Voltage Regulators - Linear MCP1703T-2402E/CB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1703T-2402E/CB is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V, making it suitable for various battery-powered applications. The device features a low dropout voltage of 625 mV at 250 mA output for a 2.8V output voltage. It offers a typical output voltage tolerance of ±0.4% and supports standard output voltage options ranging from 1.2V to 5.5V. The MCP1703 is stable with output capacitance as low as 1 µF and includes protection features such as short-circuit and overtemperature protection. It is available in multiple package types, including SOT-223-3 and SOT-23A, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The MCP1703T-2402E/CB is a low dropout (LDO) linear voltage regulator capable of delivering up to 250 mA of output current with a typical quiescent current of only 2.0 µA. It operates within an input voltage range of 2.7V to 16.0V, making it suitable for various battery-powered applications. The device features a low dropout voltage of 625 mV at 250 mA output for a 2.8V output voltage. It offers a typical output voltage tolerance of ±0.4% and supports standard output voltage options ranging from 1.2V to 5.5V. The MCP1703 is stable with output capacitance as low as 1 µF and includes protection features such as short-circuit and overtemperature protection. It is available in multiple package types, including SOT-223-3 and SOT-23A, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MCP1703T-2402E/CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MCP1703T-2402E/CB
Voltage Regulators - Linear MCP1703T-2402E/CB
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1703T-2402E/CB
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details